multicomp PRO Strain Relief, 20Pos, 30.08Mm, Pbt, Blk; Accessory Type Multicomp Pro MC-254-20-SR

Description
STRAIN RELIEF, 20POS, 30.08MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:20Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20POS, 30.08MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:20Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Pos, 30.08Mm, Pbt, Blk; Accessory Type Multicomp Pro - 50AC5412 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Pos, 30.08Mm, Pbt, Blk; Accessory Type Multicomp Pro
50AC5412
Strain Relief, 20Pos, 30.08Mm, Pbt, Blk; Accessory Type Multicomp Pro 50AC5412
STRAIN RELIEF, 20POS, 30.08MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:20Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 20POS, 30.08MM, PBT, BLK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:20Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5412
Product Name Strain Relief, 20Pos, 30.08Mm, Pbt, Blk; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 4-745130-4 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820050 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details