multicomp PRO Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro MC-254-20-00-ST-DIP

Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 50AC5414 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
50AC5414
Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 50AC5414
CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5414
Product Name Connector, Header, 20Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products