multicomp PRO Strain Relief, 16Pos, 25Mm, Pbt, Black; Accessory Type Multicomp Pro MC-254-16-SR

Description
STRAIN RELIEF, 16POS, 25MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:16Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 16POS, 25MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:16Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 16Pos, 25Mm, Pbt, Black; Accessory Type Multicomp Pro - 50AC5401 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 16Pos, 25Mm, Pbt, Black; Accessory Type Multicomp Pro
50AC5401
Strain Relief, 16Pos, 25Mm, Pbt, Black; Accessory Type Multicomp Pro 50AC5401
STRAIN RELIEF, 16POS, 25MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:16Position s; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 16POS, 25MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:16Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5401
Product Name Strain Relief, 16Pos, 25Mm, Pbt, Black; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5088450-5 - TE Connectivity
Specs
Material PVC
Length 0.8799 inch (22.35 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822220 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.079 to 0.236 inch (2 to 6 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074599 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details