multicomp PRO Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro MC-254-16-00-ST-DIP

Description
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 50AC5403 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
50AC5403
Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 50AC5403
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5403
Product Name Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details