multicomp PRO Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro MC-254-10-00-RA-DIP

Description
CONN, HEADER, R/A, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, R/A, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro - 50AC5379 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
50AC5379
Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro 50AC5379
CONN, HEADER, R/A, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes

CONN, HEADER, R/A, 10POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MC 254 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5379
Product Name Conn, Header, R/a, 10Pos, 2Row, 2.54Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10072354-F01B16ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A26825-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers