multicomp PRO Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Multicomp Pro MC-254-08-00-00-IDC

Description
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Multicomp Pro - 50AC5373 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Multicomp Pro
50AC5373
Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Multicomp Pro 50AC5373
CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:8Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC5373
Product Name Connector, Rcpt, 8Pos, 2Row, 2.54Mm; Idc Connector Type Multicomp Pro
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A03-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details