multicomp PRO Strain Relief, 6Pos, 12.3Mm, Pbt, Black; Accessory Type Multicomp Pro MC-254-06-SR

Description
STRAIN RELIEF, 6POS, 12.3MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:6Positions ; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 6POS, 12.3MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:6Positions ; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 6Pos, 12.3Mm, Pbt, Black; Accessory Type Multicomp Pro - 50AC5364 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 6Pos, 12.3Mm, Pbt, Black; Accessory Type Multicomp Pro
50AC5364
Strain Relief, 6Pos, 12.3Mm, Pbt, Black; Accessory Type Multicomp Pro 50AC5364
STRAIN RELIEF, 6POS, 12.3MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:6Positions ; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, 6POS, 12.3MM, PBT, BLACK; Accessory Type:Strain Relief; For Use With:Flat Cable IDC Receptacle Connectors; No. of Positions:6Positions; Strain Relief Material:PBT (Polybutylene Terephthalate); Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 50AC5364
Product Name Strain Relief, 6Pos, 12.3Mm, Pbt, Black; Accessory Type Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 10 to 14 mm Diameter, Cord Range; PG; PG 16; 43 mm; 22.5 mm - 70075247 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.69 inch (43 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825240 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details