multicomp PRO Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp Pro MC-2227-32-06-F1

Description
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp Pro - 24M4372 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp Pro
24M4372
Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp Pro 24M4372
DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

DIP SOCKET, 32 POSITION, THROUGH HOLE; No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M4372
Product Name Dip Socket, 32 Position, Through Hole; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products