The Dip Socket, 28 Position, Through Hole (part number 24M4371) from Multicomp Pro is designed for various applications including home appliances, aviation electronics, automobile electronics, and computer peripherals. It features a current rating of 1A AC/DC and a voltage rating of 250V AC/DC. The contact resistance is a maximum of 15m,Ѷ, while the insulation resistance is a minimum of 1,500M,Ѷ. This socket can withstand a voltage of 1,000V AC for one minute and operates within a temperature range of -40°C to +105°C. The insulator is made from PBT, and the contacts are composed of copper alloy with tin plating. The socket has a pitch spacing of 2.54mm and is RoHS compliant.
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24M4371 |
| Product Name | Dip Socket, 28 Position, Through Hole; No. Of Contacts Multicomp Pro |