multicomp PRO Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp Pro MC-2227-14-03-F1

Description
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp Pro - 26M1085 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp Pro
26M1085
Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp Pro 26M1085
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:MC-2227 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M1085
Product Name Dip Socket, 14 Position, Through Hole; No. Of Contacts Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-4856-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers