multicomp PRO Plcc Socket, 20 Position, Through Hole; No. Of Contacts Multicomp MC-20PLCC

Description
PLCC SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 20 Position, Through Hole; No. Of Contacts Multicomp - 76T9108 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 20 Position, Through Hole; No. Of Contacts Multicomp
76T9108
Plcc Socket, 20 Position, Through Hole; No. Of Contacts Multicomp 76T9108
PLCC SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9108
Product Name Plcc Socket, 20 Position, Through Hole; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details