multicomp PRO Plcc Socket, 20 Position, Surface Mount; No. Of Contacts Multicomp MC-20PLCC-SMT

Description
PLCC SOCKET, 20 POSITION, SURFACE MOUNT; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
PLCC SOCKET, 20 POSITION, SURFACE MOUNT; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 20 Position, Surface Mount; No. Of Contacts Multicomp - 76T9109 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 20 Position, Surface Mount; No. Of Contacts Multicomp
76T9109
Plcc Socket, 20 Position, Surface Mount; No. Of Contacts Multicomp 76T9109
PLCC SOCKET, 20 POSITION, SURFACE MOUNT; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 20 POSITION, SURFACE MOUNT; No. of Contacts:20Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 76T9109
Product Name Plcc Socket, 20 Position, Surface Mount; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-M5AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCI Express - 10018783-11000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers