multicomp PRO Power Cord, Iec C13-Free End, 9.8Ft; Connector Type A Multicomp Pro MC-196

Description
POWER CORD, IEC C13-FREE END, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC C13-FREE END, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec C13-Free End, 9.8Ft; Connector Type A Multicomp Pro - 74Y9246 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C13-Free End, 9.8Ft; Connector Type A Multicomp Pro
74Y9246
Power Cord, Iec C13-Free End, 9.8Ft; Connector Type A Multicomp Pro 74Y9246
POWER CORD, IEC C13-FREE END, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

POWER CORD, IEC C13-FREE END, 9.8FT; Connector Type A:IEC 60320 C13; Connector Type B:Free End; Cable Length - Metric:3m; Current Rating:13A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:9.8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9246
Product Name Power Cord, Iec C13-Free End, 9.8Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details