multicomp PRO Power Cord, Nema 5-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro MC-192

Description
POWER CORD, NEMA 5-15P-IEC C13, 9.8FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-IEC C13, 9.8FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro - 74Y9242 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro
74Y9242
Power Cord, Nema 5-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro 74Y9242
POWER CORD, NEMA 5-15P-IEC C13, 9.8FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 9.8FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13 Right Angle; Cable Length - Metric:3m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9242
Product Name Power Cord, Nema 5-15P-Iec C13, 9.8Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details