multicomp PRO Power Cord, Nema 5-15P-Free End, 10Ft; Connector Type A Multicomp Pro MC-187

Description
POWER CORD, NEMA 5-15P-FREE END, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.04m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.04m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 10Ft; Connector Type A Multicomp Pro - 74Y9237 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 10Ft; Connector Type A Multicomp Pro
74Y9237
Power Cord, Nema 5-15P-Free End, 10Ft; Connector Type A Multicomp Pro 74Y9237
POWER CORD, NEMA 5-15P-FREE END, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.04m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 10FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.04m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9237
Product Name Power Cord, Nema 5-15P-Free End, 10Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Mini Double Banana Plug to BNC Male, RG 174/U - 4028M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6066A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,silicone rubber jacket,white,flexible
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details