multicomp PRO Power Cord, Nema 5-15P-Free End, 7.9Ft; Connector Type A Multicomp Pro MC-186

Description
POWER CORD, NEMA 5-15P-FREE END, 7.9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.9ftRoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P-FREE END, 7.9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.9ftRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 7.9Ft; Connector Type A Multicomp Pro - 74Y9236 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 7.9Ft; Connector Type A Multicomp Pro
74Y9236
Power Cord, Nema 5-15P-Free End, 7.9Ft; Connector Type A Multicomp Pro 74Y9236
POWER CORD, NEMA 5-15P-FREE END, 7.9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.9ftRoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 7.9FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.4m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:7.9ftRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9236
Product Name Power Cord, Nema 5-15P-Free End, 7.9Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details