multicomp PRO Power Cord, Nema 5-15P-Free End, 12.1Ft; Connector Type A Multicomp Pro MC-185

Description
POWER CORD, NEMA 5-15P-FREE END, 12.1FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 12.1FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 12.1Ft; Connector Type A Multicomp Pro - 74Y9235 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 12.1Ft; Connector Type A Multicomp Pro
74Y9235
Power Cord, Nema 5-15P-Free End, 12.1Ft; Connector Type A Multicomp Pro 74Y9235
POWER CORD, NEMA 5-15P-FREE END, 12.1FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 12.1FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:3.7m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9235
Product Name Power Cord, Nema 5-15P-Free End, 12.1Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details