multicomp PRO Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro MC-179

Description
POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes
Description
POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro - 74Y9229 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro
74Y9229
Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro 74Y9229
POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:2.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9229
Product Name Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details