multicomp PRO Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro MC-178

Description
POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ftRoHS Compliant: Yes
Datasheet
Description
POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro - 74Y9228 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro
74Y9228
Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro 74Y9228
POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ftRoHS Compliant: Yes

POWER CORD, BS 1363/A-IEC C13, 8.2FT; Connector Type A:BS 1363; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8.2ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9228
Product Name Power Cord, Bs 1363/a-Iec C13, 8.2Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details