multicomp PRO Power Cord, Iec 60320 C14-Iec C13, 8.2Ft; Connector Type A Multicomp Pro MC-174

Description
POWER CORD, IEC 60320 C14-IEC C13, 8.2FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet
Description
POWER CORD, IEC 60320 C14-IEC C13, 8.2FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Iec 60320 C14-Iec C13, 8.2Ft; Connector Type A Multicomp Pro - 74Y9224 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec 60320 C14-Iec C13, 8.2Ft; Connector Type A Multicomp Pro
74Y9224
Power Cord, Iec 60320 C14-Iec C13, 8.2Ft; Connector Type A Multicomp Pro 74Y9224
POWER CORD, IEC 60320 C14-IEC C13, 8.2FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

POWER CORD, IEC 60320 C14-IEC C13, 8.2FT; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:2.5m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cord Category:SJT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9224
Product Name Power Cord, Iec 60320 C14-Iec C13, 8.2Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details