multicomp PRO Power Cord, Nema 5-15P-Iec C13, 3Ft; Connector Type A Multicomp Pro MC-172

Description
POWER CORD, NEMA 5-15P-IEC C13, 3FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:914mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-IEC C13, 3FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:914mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C13, 3Ft; Connector Type A Multicomp Pro - 74Y9222 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 3Ft; Connector Type A Multicomp Pro
74Y9222
Power Cord, Nema 5-15P-Iec C13, 3Ft; Connector Type A Multicomp Pro 74Y9222
POWER CORD, NEMA 5-15P-IEC C13, 3FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:914mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 3FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:914mm; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9222
Product Name Power Cord, Nema 5-15P-Iec C13, 3Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details