multicomp PRO Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro MC-169

Description
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Description
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro - 74Y9219 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro
74Y9219
Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro 74Y9219
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9219
Product Name Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6462A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; cutoff,Coaxial,Teflon™ jacket,red,low noise
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details