POWER CORD, CEE 7/7 PLUG-IEC C13, 6.6FT; Connector Type A:CEE 7/7 Right Angle Plug; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 74Y9218 |
| Product Name | Power Cord, Cee 7/7 Plug-Iec C13, 6.6Ft; Connector Type A Multicomp Pro |
| Approvals | RoHS |