multicomp PRO Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro MC-166

Description
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro - 74Y9216 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro
74Y9216
Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro 74Y9216
POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 6FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Grey; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74Y9216
Product Name Power Cord, Nema 5-15P-Free End, 6Ft; Connector Type A Multicomp Pro
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details