multicomp PRO Power Cord, Nema 5-15P-Free End, 14.8Ft; Connector Type A Multicomp Pro MC-160

Description
POWER CORD, NEMA 5-15P-FREE END, 14.8FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-FREE END, 14.8FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Free End, 14.8Ft; Connector Type A Multicomp Pro - 74Y9210 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Free End, 14.8Ft; Connector Type A Multicomp Pro
74Y9210
Power Cord, Nema 5-15P-Free End, 14.8Ft; Connector Type A Multicomp Pro 74Y9210
POWER CORD, NEMA 5-15P-FREE END, 14.8FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-FREE END, 14.8FT; Connector Type A:NEMA 5-15P; Connector Type B:Free End; Cable Length - Metric:4.5m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SJ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9210
Product Name Power Cord, Nema 5-15P-Free End, 14.8Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
IEC Power Cords - 812596-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 39 inches - 318005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers