multicomp PRO Power Cord, Nema 5-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro MC-155

Description
POWER CORD, NEMA 5-15P-IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA 5-15P-IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema 5-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro - 74Y9205 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 5-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
74Y9205
Power Cord, Nema 5-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro 74Y9205
POWER CORD, NEMA 5-15P-IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes

POWER CORD, NEMA 5-15P-IEC C13, 6.6FT; Connector Type A:NEMA 5-15P; Connector Type B:IEC 60320 C13; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cord Category:SVT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74Y9205
Product Name Power Cord, Nema 5-15P-Iec C13, 6.6Ft; Connector Type A Multicomp Pro
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Sensor & Actuator Cables - 8920498 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 72 inches - 212099-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details