multicomp PRO Schottky Diode, 20A, 200V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro MBRF20200C

Description
SCHOTTKY DIODE, 20A, 200V, TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:1.23V; Qualification:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 20A, 200V, TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:1.23V; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 20A, 200V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4210 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 20A, 200V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro
17T4210
Schottky Diode, 20A, 200V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro 17T4210
SCHOTTKY DIODE, 20A, 200V, TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:1.23V; Qualification:- RoHS Compliant: Yes

SCHOTTKY DIODE, 20A, 200V, TO-220; Repetitive Peak Reverse Voltage:200V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Forward Voltage Max:1.23V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 17T4210
Product Name Schottky Diode, 20A, 200V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro
Package TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2548819P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; ITO-220AB
RoHS Compliant RoHS
View Details
Schottky 70V 75MW Diode and Rectifier - 284-SMS3924-015LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-3P
VF 0.5500 volts
View Details