multicomp PRO Schottky Diode, 20A, 100V, Ito-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro MBRF20100C

Description
SCHOTTKY DIODE, 20A, 100V, ITO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 20A, 100V, ITO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 20A, 100V, Ito-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4209 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 20A, 100V, Ito-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro
17T4209
Schottky Diode, 20A, 100V, Ito-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro 17T4209
SCHOTTKY DIODE, 20A, 100V, ITO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

SCHOTTKY DIODE, 20A, 100V, ITO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 17T4209
Product Name Schottky Diode, 20A, 100V, Ito-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro
Package ITO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1464773 - RS Components, Ltd.
Specs
Applications Rectifier
Package Smaf
RoHS Compliant RoHS
View Details
RF Diodes - 863-1695-6-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package SOD-523; SC-79, SOD-523
Tj 150 C (302 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.9000 volts
View Details