multicomp PRO Schottky Rectifier, 8A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro MBR845

Description
SCHOTTKY RECTIFIER, 8A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 8A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 8A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 04AC8533 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 8A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
04AC8533
Schottky Rectifier, 8A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 04AC8533
SCHOTTKY RECTIFIER, 8A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):8A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 8A, 45V, TO-220AC; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):8A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 04AC8533
Product Name Schottky Rectifier, 8A, 45V, To-220Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Bridge Rectifiers - 1220254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3SF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details