SCHOTTKY RECTIFIER, 30A, 45V, TO-220AB; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:550mV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 04AC8531 |
| Product Name | Schottky Rectifier, 30A, 45V, To-220Ab; Repetitive Peak Reverse Voltage Multicomp Pro |
| Rectifier Configuration / Technology | Schottky |
| Package | TO-220AB |
| RoHS Compliant | RoHS |