multicomp PRO Schottky Diode, 20A, 60V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro MBR2060CT

Description
SCHOTTKY DIODE, 20A, 60V, TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV; Qualification:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 20A, 60V, TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 20A, 60V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4213 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 20A, 60V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro
17T4213
Schottky Diode, 20A, 60V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro 17T4213
SCHOTTKY DIODE, 20A, 60V, TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY DIODE, 20A, 60V, TO-220; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:950mV; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 17T4213
Product Name Schottky Diode, 20A, 60V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro
Package TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1826824 - RS Components, Ltd.
Specs
Applications Rectifier
Package Smaf
RoHS Compliant RoHS
View Details
RF Schottky Diode - SMS3931-021LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package SOT-143
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.9000 volts
View Details