SCHOTTKY RECTIFIER, 20A, 45V, TO-220; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:840mV; Qualification:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 17T4212 |
| Product Name | Schottky Rectifier, 20A, 45V, To-220; Repetitive Peak Reverse Voltage Multicomp Pro |
| Rectifier Configuration / Technology | Schottky |