multicomp PRO Diode, Schottky, 10A, 60V; Repetitive Reverse Voltage Vrrm Max Multicomp MBR1060CT

Description
DIODE, SCHOTTKY, 10A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 10A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 10A, 60V; Repetitive Reverse Voltage Vrrm Max Multicomp - 36AJ9789 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 10A, 60V; Repetitive Reverse Voltage Vrrm Max Multicomp
36AJ9789
Diode, Schottky, 10A, 60V; Repetitive Reverse Voltage Vrrm Max Multicomp 36AJ9789
DIODE, SCHOTTKY, 10A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

DIODE, SCHOTTKY, 10A, 60V; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 36AJ9789
Product Name Diode, Schottky, 10A, 60V; Repetitive Reverse Voltage Vrrm Max Multicomp
Package TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - Single - 960490-BAS3005S02LRHE6327XTSA1 - Win Source Electronics
Specs
Package SOD-882
VF 0.5000 volts
Tj -55 to 150 C (-67 to 302 F)
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8200 volts
View Details