multicomp PRO Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro MBR1060+

Description
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150ARoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 04AC8515 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro
04AC8515
Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro 04AC8515
SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150ARoHS Compliant: Yes

SCHOTTKY RECTIFIER, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 04AC8515
Product Name Schottky Rectifier, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS4KW24KA-6 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 15000 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 150 volts
View Details
Schottky barrier double diodes - BAT120C-QX - Nexperia B.V.
Specs
Package SOT223; SOT223
View Details
Schottky Diodes & Rectifiers - 2222894 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details