multicomp PRO Schottky Diode, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro MBR1060

Description
SCHOTTKY DIODE, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4203 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro
17T4203
Schottky Diode, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro 17T4203
SCHOTTKY DIODE, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY DIODE, 10A, 60V, TO-220AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:950mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 17T4203
Product Name Schottky Diode, 10A, 60V, To-220Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Package TO-220AC
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2466671 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220F
VF 0.8800 volts
View Details