multicomp PRO Schottky Diode, 10A, 40V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro MBR1040

Description
SCHOTTKY DIODE, 10A, 40V, TO-220A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 10A, 40V, TO-220A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 10A, 40V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4201 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 10A, 40V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro
17T4201
Schottky Diode, 10A, 40V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro 17T4201
SCHOTTKY DIODE, 10A, 40V, TO-220A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:200A RoHS Compliant: Yes

SCHOTTKY DIODE, 10A, 40V, TO-220A; Repetitive Peak Reverse Voltage:40V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 17T4201
Product Name Schottky Diode, 10A, 40V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro
Package TO-220AC
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467621P - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Two Schottky barrier dual diodes - BAT54CY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
3 suppliers