SCHOTTKY RECTIFIER, 10A, 200V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:980mV; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rectifiers |
| Product Number | 04AC8512 |
| Product Name | Schottky Rectifier, 10A, 200V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Multicomp Pro |
| Rectifier Configuration / Technology | Schottky |