multicomp PRO Schottky Diode, 10A, 100V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro MBR10100

Description
SCHOTTKY DIODE, 10A, 100V, TO-220A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes
Description
SCHOTTKY DIODE, 10A, 100V, TO-220A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 10A, 100V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro - 17T4200 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 10A, 100V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro
17T4200
Schottky Diode, 10A, 100V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro 17T4200
SCHOTTKY DIODE, 10A, 100V, TO-220A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single ; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes

SCHOTTKY DIODE, 10A, 100V, TO-220A; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Single; Diode Case Style:TO-220AC; No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:150A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 17T4200
Product Name Schottky Diode, 10A, 100V, To-220A; Repetitive Peak Reverse Voltage Multicomp Pro
Package TO-220AC
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP869C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8200 volts
View Details
Schottky Diodes & Rectifiers - 2467612P - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-252
RoHS Compliant RoHS
View Details