multicomp PRO Terminal Block Eurostyle, 2 Position, 24-10Awg; Pitch Spacing Multicomp Pro MB912-952M02

Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 2 Position, 24-10Awg; Pitch Spacing Multicomp Pro - 04R6904 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 2 Position, 24-10Awg; Pitch Spacing Multicomp Pro
04R6904
Terminal Block Eurostyle, 2 Position, 24-10Awg; Pitch Spacing Multicomp Pro 04R6904
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-10AWG; Pitch Spacing:9.53mm; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6904
Product Name Terminal Block Eurostyle, 2 Position, 24-10Awg; Pitch Spacing Multicomp Pro
North American 20 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 607-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 5
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-13D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 13
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Fixed Terminal Blocks - 30.220/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details