multicomp PRO Terminal Block Eurostyle, 8 Position, 26-14Awg; Pitch Spacing Multicomp Pro MB612-50808

Description
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 8 Position, 26-14Awg; Pitch Spacing Multicomp Pro - 04R6899 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 8 Position, 26-14Awg; Pitch Spacing Multicomp Pro
04R6899
Terminal Block Eurostyle, 8 Position, 26-14Awg; Pitch Spacing Multicomp Pro 04R6899
TERMINAL BLOCK EUROSTYLE, 8 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 8 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6899
Product Name Terminal Block Eurostyle, 8 Position, 26-14Awg; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.95 - Screw terminal (Box clamp) socket - 9595 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2845.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers