multicomp PRO Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro MB612-50804

Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro - 04R6895 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro
04R6895
Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro 04R6895
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 4 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6895
Product Name Terminal Block Eurostyle, 4 Position, 26-14Awg; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal Board - 15539 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 52
Body Material Glass Epoxy
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Fixed Terminal Blocks - 30.206/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details