multicomp PRO Terminal Block Eurostyle, 2 Position, 26-14Awg; Pitch Spacing Multicomp Pro MB612-50802

Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 2 Position, 26-14Awg; Pitch Spacing Multicomp Pro - 04R6893 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 2 Position, 26-14Awg; Pitch Spacing Multicomp Pro
04R6893
Terminal Block Eurostyle, 2 Position, 26-14Awg; Pitch Spacing Multicomp Pro 04R6893
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6893
Product Name Terminal Block Eurostyle, 2 Position, 26-14Awg; Pitch Spacing Multicomp Pro
North American 26 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 25
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.013 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers