multicomp PRO Terminal Block Eurostyle, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro MB432-508MA04

Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6888 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6888
Terminal Block Eurostyle, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6888
TERMINAL BLOCK EUROSTYLE, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 4 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:57A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6888
Product Name Terminal Block Eurostyle, 4 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2221.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details