multicomp PRO Terminal Block Eurostyle, 6 Position, 24-12Awg; Pitch Spacing Multicomp Pro MB422-508MA06

Description
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 6 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6883 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 6 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6883
Terminal Block Eurostyle, 6 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6883
TERMINAL BLOCK EUROSTYLE, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 6 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6883
Product Name Terminal Block Eurostyle, 6 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.12 - PCB socket - 9712 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2001-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details