multicomp PRO Terminal Block Eurostyle, 2 Position, 24-12Awg; Pitch Spacing Multicomp Pro MB422-508MA02

Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 2 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6879 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 2 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6879
Terminal Block Eurostyle, 2 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6879
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 2 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6879
Product Name Terminal Block Eurostyle, 2 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P5 - Socket with Push-in terminals - 95P5 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details