multicomp PRO Terminal Block Eurostyle, 3 Position, 24-12Awg; Pitch Spacing Multicomp Pro MB422-500MA03

Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 3 Position, 24-12Awg; Pitch Spacing Multicomp Pro - 04R6875 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 3 Position, 24-12Awg; Pitch Spacing Multicomp Pro
04R6875
Terminal Block Eurostyle, 3 Position, 24-12Awg; Pitch Spacing Multicomp Pro 04R6875
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 3 POSITION, 24-12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:27A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6875
Product Name Terminal Block Eurostyle, 3 Position, 24-12Awg; Pitch Spacing Multicomp Pro
North American 24 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-15D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 15
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2219.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details