multicomp PRO Terminal Block Eurostyle 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro MB332-350M12

Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6873 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6873
Terminal Block Eurostyle 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6873
TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6873
Product Name Terminal Block Eurostyle 12 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 29.204 - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
View Details
Through terminal block - 2002-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details