multicomp PRO Terminal Block Eurostyle, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro MB332-350M02

Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro - 04R6863 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro
04R6863
Terminal Block Eurostyle, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro 04R6863
TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 2 POSITION, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6863
Product Name Terminal Block Eurostyle, 2 Position, 26-16Awg; Pitch Spacing Multicomp Pro
North American 26 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-12A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details