multicomp PRO Terminal Block Eurostyle, 3 Position, 22-14Awg; Pitch Spacing Multicomp Pro MA524-500M03

Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle, 3 Position, 22-14Awg; Pitch Spacing Multicomp Pro - 04R6839 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 3 Position, 22-14Awg; Pitch Spacing Multicomp Pro
04R6839
Terminal Block Eurostyle, 3 Position, 22-14Awg; Pitch Spacing Multicomp Pro 04R6839
TERMINAL BLOCK EUROSTYLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 3 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6839
Product Name Terminal Block Eurostyle, 3 Position, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-7 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 7
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers