multicomp PRO Terminal Block Eurostyle 12 Position, 22-14Awg; Pitch Spacing Multicomp Pro MA522-500M12

Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12 Position, 22-14Awg; Pitch Spacing Multicomp Pro - 04R6837 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12 Position, 22-14Awg; Pitch Spacing Multicomp Pro
04R6837
Terminal Block Eurostyle 12 Position, 22-14Awg; Pitch Spacing Multicomp Pro 04R6837
TERMINAL BLOCK EUROSTYLE 12 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:12Position s; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12 POSITION, 22-14AWG; Pitch Spacing:5mm; No. of Positions:12Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:16A; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6837
Product Name Terminal Block Eurostyle 12 Position, 22-14Awg; Pitch Spacing Multicomp Pro
North American 22 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7696-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-30D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.155 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers